Bourns, Inc. Fixed Inductors SRN3012TA-100M

Description
10µH Semi-Shielded Wirewound Inductor 890mA 245mOhm 1212 (3030 Metric)
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 890mA 245mOhm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3012TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-100MCT-ND
Fixed Inductors SRN3012TA-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 890mA 245mOhm 1212 (3030 Metric)

10µH Semi-Shielded Wirewound Inductor 890mA 245mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-100MDKR-ND
Fixed Inductors SRN3012TA-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 890mA 245mOhm 1212 (3030 Metric)

10µH Semi-Shielded Wirewound Inductor 890mA 245mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-100MTR-ND
Fixed Inductors SRN3012TA-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 890mA 245mOhm 1212 (3030 Metric)

10µH Semi-Shielded Wirewound Inductor 890mA 245mOhm 1212 (3030 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1355762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1355762P
Surface Mount Inductors 1355762P
Bourns SRN3012TA-100M

Bourns SRN3012TA-100M

Supplier's Site
Surface Mount Inductors - 1355762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1355762
Surface Mount Inductors 1355762
Bourns SRN3012TA-100M

Bourns SRN3012TA-100M

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274384-SRN3012TA-100M
Inductors, Coils, Chokes - Fixed Inductors 1274384-SRN3012TA-100M
Win Source Part Number: 1274384-SRN3012TA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 40MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 245mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 890 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3012TA-100MCT,SRN 3012TA-100MTR,SRN301 2TA-100MDKR Base Product Number: SRN3012TA Current - Saturation (Isat): 760mA

Win Source Part Number: 1274384-SRN3012TA-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 40MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 245mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 890 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3012TA-100MCT,SRN3012TA-100MTR,SRN3012TA-100MDKR
Base Product Number: SRN3012TA
Current - Saturation (Isat): 760mA

Buy Now Datasheet
SMD 10UH 890MA 245MOHM Inductor and Choke - 71-SRN3012TA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 890MA 245MOHM Inductor and Choke
71-SRN3012TA-100M
SMD 10UH 890MA 245MOHM Inductor and Choke 71-SRN3012TA-100M
FIXED IND 10UH 890MA 245MOHM SMD Product overview: SRN3012TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 890MA, 245MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 890MA, 245MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 890MA 245MOHM SMD Product overview: SRN3012TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 890MA, 245MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 890MA, 245MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 0.89A; Inductance Bourns - 94Y3510 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.89A; Inductance Bourns
94Y3510
Inductor, 10Uh, Semishielded, 0.89A; Inductance Bourns 94Y3510
INDUCTOR, 10UH, SEMISHIELDED, 0.89A; Inductance:10µH; RMS Current (Irms):890mA; Inductor Construction:Semishi elded; Saturation Current (Isat):760mA; Product Range:SRN3012TA Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 0.89A; Inductance:10µH; RMS Current (Irms):890mA; Inductor Construction:Semishielded; Saturation Current (Isat):760mA; Product Range:SRN3012TA Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRN3012TA-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN3012TA-100M
Fixed Inductors SRN3012TA-100M
FIXED IND 10UH 890MA 245MOHM SMD

FIXED IND 10UH 890MA 245MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3012TA-100MCT-ND 1355762P 1355762 1274384-SRN3012TA-100M 71-SRN3012TA-100M 94Y3510 SRN3012TA-100M
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 890MA 245MOHM Inductor and Choke Inductor, 10Uh, Semishielded, 0.89A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0031 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-23N 0302CS-23NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details