Bourns, Inc. SMD 3.3UH 1.5A 130MOHM Inductor and Choke SRN3010TA-3R3M

Description
FIXED IND 3.3UH 1.5A 130MOHM SMD Product overview: SRN3010TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.5A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.5A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.5A 130MOHM SMD Product overview: SRN3010TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.5A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.5A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.5A 130MOHM Inductor and Choke - 71-SRN3010TA-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.5A 130MOHM Inductor and Choke
71-SRN3010TA-3R3M
SMD 3.3UH 1.5A 130MOHM Inductor and Choke 71-SRN3010TA-3R3M
FIXED IND 3.3UH 1.5A 130MOHM SMD Product overview: SRN3010TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.5A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.5A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.5A 130MOHM SMD Product overview: SRN3010TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.5A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.5A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN3010TA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-3R3MCT-ND
Fixed Inductors SRN3010TA-3R3MCT-ND
3.3µH Semi-Shielded Wirewound Inductor 1.5A 130mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 1.5A 130mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-3R3MTR-ND
Fixed Inductors SRN3010TA-3R3MTR-ND
3.3µH Semi-Shielded Wirewound Inductor 1.5A 130mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 1.5A 130mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-3R3MDKR-ND
Fixed Inductors SRN3010TA-3R3MDKR-ND
3.3µH Semi-Shielded Wirewound Inductor 1.5A 130mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 1.5A 130mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274388-SRN3010TA-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1274388-SRN3010TA-3R3M
Win Source Part Number: 1274388-SRN3010TA-3R 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3010TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 18 @ 1MHz Frequency - Self Resonant: 85MHz Package / Case: Nonstandard DC Resistance (DCR): 130mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3010TA-3R3MDKR,SR N3010TA-3R3MCT,SRN30 10TA-3R3MTR Base Product Number: SRN3010TA Current - Saturation (Isat): 1.1A

Win Source Part Number: 1274388-SRN3010TA-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 18 @ 1MHz
Frequency - Self Resonant: 85MHz
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3010TA-3R3MDKR,SRN3010TA-3R3MCT,SRN3010TA-3R3MTR
Base Product Number: SRN3010TA
Current - Saturation (Isat): 1.1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3010TA-3R3M SRN3010TA-3R3MCT-ND 1274388-SRN3010TA-3R3M
Product Name SMD 3.3UH 1.5A 130MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N7 0402DC-3N7XJRW , 0402DC-3N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details