Bourns, Inc. SMD 2.2UH 1.7A 90 MOHM Inductor and Choke SRN3010TA-2R2M

Description
FIXED IND 2.2UH 1.7A 90 MOHM SMD Product overview: SRN3010TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.7A 90 MOHM SMD Product overview: SRN3010TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.7A 90 MOHM Inductor and Choke - 71-SRN3010TA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.7A 90 MOHM Inductor and Choke
71-SRN3010TA-2R2M
SMD 2.2UH 1.7A 90 MOHM Inductor and Choke 71-SRN3010TA-2R2M
FIXED IND 2.2UH 1.7A 90 MOHM SMD Product overview: SRN3010TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.7A 90 MOHM SMD Product overview: SRN3010TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274389-SRN3010TA-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274389-SRN3010TA-2R2M
Win Source Part Number: 1274389-SRN3010TA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3010TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 100MHz Package / Case: Nonstandard DC Resistance (DCR): 90mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3010TA-2R2MCT,SRN 3010TA-2R2MDKR,SRN30 10TA-2R2MTR Base Product Number: SRN3010TA Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274389-SRN3010TA-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3010TA-2R2MCT,SRN3010TA-2R2MDKR,SRN3010TA-2R2MTR
Base Product Number: SRN3010TA
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Fixed Inductors - SRN3010TA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-2R2MCT-ND
Fixed Inductors SRN3010TA-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 1.7A 90mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.7A 90mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-2R2MTR-ND
Fixed Inductors SRN3010TA-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.7A 90mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.7A 90mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-2R2MDKR-ND
Fixed Inductors SRN3010TA-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.7A 90mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.7A 90mOhm Nonstandard

Buy Now Datasheet
Inductor, Semishld, 2.2Uh, 1.7A, Auto; Inductance Bourns - 43AC9520 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishld, 2.2Uh, 1.7A, Auto; Inductance Bourns
43AC9520
Inductor, Semishld, 2.2Uh, 1.7A, Auto; Inductance Bourns 43AC9520
INDUCTOR, SEMISHLD, 2.2UH, 1.7A, AUTO; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN3010TA Series; Power Inductor Case:3mm x 3mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SEMISHLD, 2.2UH, 1.7A, AUTO; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN3010TA Series; Power Inductor Case:3mm x 3mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3010TA-2R2M 1274389-SRN3010TA-2R2M SRN3010TA-2R2MCT-ND 43AC9520
Product Name SMD 2.2UH 1.7A 90 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Semishld, 2.2Uh, 1.7A, Auto; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers