Bourns, Inc. Fixed Inductors SRN3010TA-220M

Description
22µH Semi-Shielded Wirewound Inductor 600mA 750mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Semi-Shielded Wirewound Inductor 600mA 750mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3010TA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-220MTR-ND
Fixed Inductors SRN3010TA-220MTR-ND
22µH Semi-Shielded Wirewound Inductor 600mA 750mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 600mA 750mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-220MCT-ND
Fixed Inductors SRN3010TA-220MCT-ND
22µH Semi-Shielded Wirewound Inductor 600mA 750mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 600mA 750mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-220MDKR-ND
Fixed Inductors SRN3010TA-220MDKR-ND
22µH Semi-Shielded Wirewound Inductor 600mA 750mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 600mA 750mOhm Nonstandard

Buy Now Datasheet
Inductor, Semi-Shld, 22Uh, 0.6A, Auto; Inductance Bourns - 43AC9521 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shld, 22Uh, 0.6A, Auto; Inductance Bourns
43AC9521
Inductor, Semi-Shld, 22Uh, 0.6A, Auto; Inductance Bourns 43AC9521
INDUCTOR, SEMI-SHLD, 22UH, 0.6A, AUTO; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Semishi elded; Saturation Current (Isat):430mA; Product Range:SRN3010TA Series; Power Inductor Case:3mm x 3mm x 1mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, SEMI-SHLD, 22UH, 0.6A, AUTO; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Semishielded; Saturation Current (Isat):430mA; Product Range:SRN3010TA Series; Power Inductor Case:3mm x 3mm x 1mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 0.6A; Inductance Bourns - 52AC7383 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.6A; Inductance Bourns
52AC7383
Inductor, 22Uh, Semishielded, 0.6A; Inductance Bourns 52AC7383
INDUCTOR, 22UH, SEMISHIELDED, 0.6A; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Semishi elded; Saturation Current (Isat):430mA; Product Range:SRN3010TA Series; Inductor Case / Package:-; DC Resistance Max:0.75ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 0.6A; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Semishielded; Saturation Current (Isat):430mA; Product Range:SRN3010TA Series; Inductor Case / Package:-; DC Resistance Max:0.75ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3010TA-220MTR-ND 43AC9521 52AC7383
Product Name Fixed Inductors Inductor, Semi-Shld, 22Uh, 0.6A, Auto; Inductance Bourns Inductor, 22Uh, Semishielded, 0.6A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125956P - RS Components, Ltd.
Specs
Inductance Range 1000 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details