Bourns, Inc. Fixed Inductors SRN3010TA-1R5Y

Description
1.5µH Semi-Shielded Wirewound Inductor 1.9A 70mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Semi-Shielded Wirewound Inductor 1.9A 70mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3010TA-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Semi-Shielded Wirewound Inductor 1.9A 70mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 1.9A 70mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3010TA-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Semi-Shielded Wirewound Inductor 1.9A 70mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 1.9A 70mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3010TA-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Semi-Shielded Wirewound Inductor 1.9A 70mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 1.9A 70mOhm Nonstandard

Buy Now Datasheet
Inductor, Semishld, 1.5Uh, 1.9A, Auto; Inductance Bourns - 43AC9517 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishld, 1.5Uh, 1.9A, Auto; Inductance Bourns
43AC9517
Inductor, Semishld, 1.5Uh, 1.9A, Auto; Inductance Bourns 43AC9517
INDUCTOR, SEMISHLD, 1.5UH, 1.9A, AUTO; Inductance:1.5µH; RMS Current (Irms):1.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:SRN3010TA Series; Power Inductor Case:3mm x 3mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SEMISHLD, 1.5UH, 1.9A, AUTO; Inductance:1.5µH; RMS Current (Irms):1.9A; Inductor Construction:Semishielded; Saturation Current (Isat):1.5A; Product Range:SRN3010TA Series; Power Inductor Case:3mm x 3mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN3010TA-1R5YDKR-ND 43AC9517
Product Name Fixed Inductors Inductor, Semishld, 1.5Uh, 1.9A, Auto; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details