Bourns, Inc. Fixed Inductors SRN3010TA-150M

Description
15µH Semi-Shielded Wirewound Inductor 700mA 510mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Semi-Shielded Wirewound Inductor 700mA 510mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3010TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-150MCT-ND
Fixed Inductors SRN3010TA-150MCT-ND
15µH Semi-Shielded Wirewound Inductor 700mA 510mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 700mA 510mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-150MDKR-ND
Fixed Inductors SRN3010TA-150MDKR-ND
15µH Semi-Shielded Wirewound Inductor 700mA 510mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 700mA 510mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-150MTR-ND
Fixed Inductors SRN3010TA-150MTR-ND
15µH Semi-Shielded Wirewound Inductor 700mA 510mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 700mA 510mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRN3010TA-150MCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details