Bourns, Inc. SMD 10UH 800MA 350MOHM Inductor and Choke SRN3010TA-100M

Description
FIXED IND 10UH 800MA 350MOHM SMD Product overview: SRN3010TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 800MA 350MOHM SMD Product overview: SRN3010TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 800MA 350MOHM Inductor and Choke - 71-SRN3010TA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 800MA 350MOHM Inductor and Choke
71-SRN3010TA-100M
SMD 10UH 800MA 350MOHM Inductor and Choke 71-SRN3010TA-100M
FIXED IND 10UH 800MA 350MOHM SMD Product overview: SRN3010TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 800MA 350MOHM SMD Product overview: SRN3010TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010TA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274390-SRN3010TA-100M
Inductors, Coils, Chokes - Fixed Inductors 1274390-SRN3010TA-100M
Win Source Part Number: 1274390-SRN3010TA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3010TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 22 @ 1MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 350mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3010TA-100MTR,SRN 3010TA-100MDKR,SRN30 10TA-100MCT Base Product Number: SRN3010TA Current - Saturation (Isat): 630mA

Win Source Part Number: 1274390-SRN3010TA-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 22 @ 1MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 350mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3010TA-100MTR,SRN3010TA-100MDKR,SRN3010TA-100MCT
Base Product Number: SRN3010TA
Current - Saturation (Isat): 630mA

Buy Now Datasheet
Fixed Inductors - SRN3010TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-100MTR-ND
Fixed Inductors SRN3010TA-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-100MDKR-ND
Fixed Inductors SRN3010TA-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3010TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010TA-100MCT-ND
Fixed Inductors SRN3010TA-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

Buy Now Datasheet
Inductor, Semi-Shld, 10Uh, 0.8A, Auto; Inductance Bourns - 43AC9518 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shld, 10Uh, 0.8A, Auto; Inductance Bourns
43AC9518
Inductor, Semi-Shld, 10Uh, 0.8A, Auto; Inductance Bourns 43AC9518
INDUCTOR, SEMI-SHLD, 10UH, 0.8A, AUTO; Inductance:10µH; RMS Current (Irms):800mA; Inductor Construction:Semishi elded; Saturation Current (Isat):630mA; Product Range:SRN3010TA Series; Power Inductor Case:3mm x 3mm x 1mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, SEMI-SHLD, 10UH, 0.8A, AUTO; Inductance:10µH; RMS Current (Irms):800mA; Inductor Construction:Semishielded; Saturation Current (Isat):630mA; Product Range:SRN3010TA Series; Power Inductor Case:3mm x 3mm x 1mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3010TA-100M 1274390-SRN3010TA-100M SRN3010TA-100MTR-ND 43AC9518
Product Name SMD 10UH 800MA 350MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Semi-Shld, 10Uh, 0.8A, Auto; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125959 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details