FIXED IND 6.8UH 1.5A 312 MOHM
FIXED IND 6.8UH 1.5A 312 MOHM
FIXED IND 6.8UH 1.5A 312 MOHM
FIXED IND 6.8UH 1.3A 312MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRN3010C-6R8MTR-ND | SRN3010C-6R8M |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |