Bourns, Inc. SMD 4.7UH 1.7A 210MOHM Inductor and Choke SRN3010-4R7M

Description
FIXED IND 4.7UH 1.7A 210MOHM SMD Product overview: SRN3010-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.7A 210MOHM SMD Product overview: SRN3010-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.7A 210MOHM Inductor and Choke - 71-SRN3010-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.7A 210MOHM Inductor and Choke
71-SRN3010-4R7M
SMD 4.7UH 1.7A 210MOHM Inductor and Choke 71-SRN3010-4R7M
FIXED IND 4.7UH 1.7A 210MOHM SMD Product overview: SRN3010-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.7A 210MOHM SMD Product overview: SRN3010-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274393-SRN3010-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274393-SRN3010-4R7M
Win Source Part Number: 1274393-SRN3010-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3010 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 7 @ 7.96MHz Frequency - Self Resonant: 60MHz Package / Case: Nonstandard DC Resistance (DCR): 210mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3010-4R7MDKR,SRN3 0104R7M,SRN3010-4R7M TR,SRN3010-4R7MCT Base Product Number: SRN3010 Current - Saturation (Isat): 850mA

Win Source Part Number: 1274393-SRN3010-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3010
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 7 @ 7.96MHz
Frequency - Self Resonant: 60MHz
Package / Case: Nonstandard
DC Resistance (DCR): 210mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3010-4R7MDKR,SRN30104R7M,SRN3010-4R7MTR,SRN3010-4R7MCT
Base Product Number: SRN3010
Current - Saturation (Isat): 850mA

Buy Now Datasheet
Inductor, Semi-Shielded, 4.7Uh, 1.7A, 20%, Smd; Inductance Bourns - 54W0047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 4.7Uh, 1.7A, 20%, Smd; Inductance Bourns
54W0047
Inductor, Semi-Shielded, 4.7Uh, 1.7A, 20%, Smd; Inductance Bourns 54W0047
INDUCTOR, SEMI-SHIELDED, 4.7uH, 1.7A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):850mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 4.7uH, 1.7A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):850mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn3010 Series, 4.7 H, 20%, Semishielded, 0.21 Ohm, 1.7 A Rohs Compliant Bourns - 06X7493 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn3010 Series, 4.7 H, 20%, Semishielded, 0.21 Ohm, 1.7 A Rohs Compliant Bourns
06X7493
Surface Mount Power Inductor, Srn3010 Series, 4.7 H, 20%, Semishielded, 0.21 Ohm, 1.7 A Rohs Compliant Bourns 06X7493
Surface Mount Power Inductor, SRN3010 Series, 4.7 H, 20%, Semishielded, 0.21 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN3010 Series, 4.7 H, 20%, Semishielded, 0.21 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3010-4R7M 1274393-SRN3010-4R7M 54W0047 06X7493
Product Name SMD 4.7UH 1.7A 210MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 4.7Uh, 1.7A, 20%, Smd; Inductance Bourns Surface Mount Power Inductor, Srn3010 Series, 4.7 H, 20%, Semishielded, 0.21 Ohm, 1.7 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details