Bourns, Inc. SMD 47UH 350MA 1.92OHM Inductor and Choke SRN3010-470M

Description
FIXED IND 47UH 350MA 1.92OHM SMD Product overview: SRN3010-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 350MA, 1.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 350MA, 1.92OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 350MA 1.92OHM SMD Product overview: SRN3010-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 350MA, 1.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 350MA, 1.92OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 350MA 1.92OHM Inductor and Choke - 71-SRN3010-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 350MA 1.92OHM Inductor and Choke
71-SRN3010-470M
SMD 47UH 350MA 1.92OHM Inductor and Choke 71-SRN3010-470M
FIXED IND 47UH 350MA 1.92OHM SMD Product overview: SRN3010-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 350MA, 1.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 350MA, 1.92OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 350MA 1.92OHM SMD Product overview: SRN3010-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 350MA, 1.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 350MA, 1.92OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274392-SRN3010-470M
Inductors, Coils, Chokes - Fixed Inductors 1274392-SRN3010-470M
Win Source Part Number: 1274392-SRN3010-470M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3010 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 47 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 1.92Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3010-470MDKR,SRN3 010-470MTR,SRN3010-4 70MCT,SRN3010470M Base Product Number: SRN3010 Current - Saturation (Isat): 280mA

Win Source Part Number: 1274392-SRN3010-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3010
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 47 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.92Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3010-470MDKR,SRN3010-470MTR,SRN3010-470MCT,SRN3010470M
Base Product Number: SRN3010
Current - Saturation (Isat): 280mA

Buy Now Datasheet
Surface Mount Power Inductor, Srn3010 Series, 47 H, 20%, Semishielded, 1.92 Ohm, 350 Ma Rohs Compliant Bourns - 06X7494 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn3010 Series, 47 H, 20%, Semishielded, 1.92 Ohm, 350 Ma Rohs Compliant Bourns
06X7494
Surface Mount Power Inductor, Srn3010 Series, 47 H, 20%, Semishielded, 1.92 Ohm, 350 Ma Rohs Compliant Bourns 06X7494
Surface Mount Power Inductor, SRN3010 Series, 47 H, 20%, Semishielded, 1.92 ohm, 350 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN3010 Series, 47 H, 20%, Semishielded, 1.92 ohm, 350 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 47Uh/0.35A, Semishielded; Inductance Bourns - 57AC3470 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh/0.35A, Semishielded; Inductance Bourns
57AC3470
Power Inductor, 47Uh/0.35A, Semishielded; Inductance Bourns 57AC3470
POWER INDUCTOR, 47UH/0.35A, SEMISHIELDED; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishi elded; Saturation Current (Isat):280mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm; DC RoHS Compliant: Yes

POWER INDUCTOR, 47UH/0.35A, SEMISHIELDED; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishielded; Saturation Current (Isat):280mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 47Uh, 350Ma, 20%, Smd; Inductance Bourns - 54W0048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 47Uh, 350Ma, 20%, Smd; Inductance Bourns
54W0048
Inductor, Semi-Shielded, 47Uh, 350Ma, 20%, Smd; Inductance Bourns 54W0048
INDUCTOR, SEMI-SHIELDED, 47uH, 350mA, 20%, SMD; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishi elded; Saturation Current (Isat):280mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 47uH, 350mA, 20%, SMD; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishielded; Saturation Current (Isat):280mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3010-470M 1274392-SRN3010-470M 06X7494 57AC3470
Product Name SMD 47UH 350MA 1.92OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srn3010 Series, 47 H, 20%, Semishielded, 1.92 Ohm, 350 Ma Rohs Compliant Bourns Power Inductor, 47Uh/0.35A, Semishielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126037 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details