Bourns, Inc. SMD 3.3UH 1.8A 156MOHM Inductor and Choke SRN3010-3R3M

Description
FIXED IND 3.3UH 1.8A 156MOHM SMD Product overview: SRN3010-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.8A 156MOHM SMD Product overview: SRN3010-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.8A 156MOHM Inductor and Choke - 71-SRN3010-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.8A 156MOHM Inductor and Choke
71-SRN3010-3R3M
SMD 3.3UH 1.8A 156MOHM Inductor and Choke 71-SRN3010-3R3M
FIXED IND 3.3UH 1.8A 156MOHM SMD Product overview: SRN3010-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.8A 156MOHM SMD Product overview: SRN3010-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN3010-3R3M
1258772-SRN3010-3R3M
Fixed Inductors - SRN3010-3R3M 1258772-SRN3010-3R3M
Manufacturer: Bourns Inc. Win Source Part Number: 1258772-SRN3010-3R3M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.05A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 156mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: SRN3010 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Q at Freq: 7 at 7.96MHz Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258772-SRN3010-3R3M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Semi-Shielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.05A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 156mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: SRN3010
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Q at Freq: 7 at 7.96MHz
Current Rating (Amps): 1.8A
Inductance Frequency - Test: 100kHz

Buy Now
Surface Mount Power Inductor, Srn3010 Series, 3.3 H, 20%, Semishielded, 0.156 Ohm, 1.8 A Rohs Compliant Bourns - 06X7491 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn3010 Series, 3.3 H, 20%, Semishielded, 0.156 Ohm, 1.8 A Rohs Compliant Bourns
06X7491
Surface Mount Power Inductor, Srn3010 Series, 3.3 H, 20%, Semishielded, 0.156 Ohm, 1.8 A Rohs Compliant Bourns 06X7491
Surface Mount Power Inductor, SRN3010 Series, 3.3 H, 20%, Semishielded, 0.156 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN3010 Series, 3.3 H, 20%, Semishielded, 0.156 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 3.3Uh, 1.8A, 20%, Smd; Inductance Bourns - 54W0045 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 3.3Uh, 1.8A, 20%, Smd; Inductance Bourns
54W0045
Inductor, Semi-Shielded, 3.3Uh, 1.8A, 20%, Smd; Inductance Bourns 54W0045
INDUCTOR, SEMI-SHIELDED, 3.3uH, 1.8A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 3.3uH, 1.8A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):1.05A; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRN3010-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN3010-3R3M
Fixed Inductors SRN3010-3R3M
FIXED IND 3.3UH 1.8A 156MOHM SMD

FIXED IND 3.3UH 1.8A 156MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3010-3R3M 1258772-SRN3010-3R3M 06X7491 54W0045 SRN3010-3R3M
Product Name SMD 3.3UH 1.8A 156MOHM Inductor and Choke Fixed Inductors - SRN3010-3R3M Surface Mount Power Inductor, Srn3010 Series, 3.3 H, 20%, Semishielded, 0.156 Ohm, 1.8 A Rohs Compliant Bourns Inductor, Semi-Shielded, 3.3Uh, 1.8A, 20%, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - A129469TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details