Bourns, Inc. SMD 2.2UH 1.9A 96 MOHM Inductor and Choke SRN3010-2R2M

Description
FIXED IND 2.2UH 1.9A 96 MOHM SMD Product overview: SRN3010-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.9A 96 MOHM SMD Product overview: SRN3010-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.9A 96 MOHM Inductor and Choke - 71-SRN3010-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.9A 96 MOHM Inductor and Choke
71-SRN3010-2R2M
SMD 2.2UH 1.9A 96 MOHM Inductor and Choke 71-SRN3010-2R2M
FIXED IND 2.2UH 1.9A 96 MOHM SMD Product overview: SRN3010-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.9A 96 MOHM SMD Product overview: SRN3010-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN3010-2R2M
897388-SRN3010-2R2M
Fixed Inductors - SRN3010-2R2M 897388-SRN3010-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 897388-SRN3010-2R2M Series: SRN3010 Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Semi-Shielded Wirewound Inductor 1.9 A 96mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN3010 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN30102R2M, SRN3010-2R2MCT, SRN3010-2R2MTR, SRN3010-2R2MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897388-SRN3010-2R2M
Series: SRN3010
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Semi-Shielded Wirewound Inductor 1.9 A 96mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN3010
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN30102R2M, SRN3010-2R2MCT, SRN3010-2R2MTR, SRN3010-2R2MDKR

Buy Now Datasheet
Surface Mount Power Inductor, Srn3010 Series, 2.2 H, 20%, Semishielded, 0.096 Ohm, 1.9 A Rohs Compliant Bourns - 06X7489 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn3010 Series, 2.2 H, 20%, Semishielded, 0.096 Ohm, 1.9 A Rohs Compliant Bourns
06X7489
Surface Mount Power Inductor, Srn3010 Series, 2.2 H, 20%, Semishielded, 0.096 Ohm, 1.9 A Rohs Compliant Bourns 06X7489
Surface Mount Power Inductor, SRN3010 Series, 2.2 H, 20%, Semishielded, 0.096 ohm, 1.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN3010 Series, 2.2 H, 20%, Semishielded, 0.096 ohm, 1.9 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 2.2Uh, 1.9A, 20%, Smd; Inductance Bourns - 54W0043 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 1.9A, 20%, Smd; Inductance Bourns
54W0043
Inductor, Semi-Shielded, 2.2Uh, 1.9A, 20%, Smd; Inductance Bourns 54W0043
INDUCTOR, SEMI-SHIELDED, 2.2uH, 1.9A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2uH, 1.9A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3010-2R2M 897388-SRN3010-2R2M 06X7489 54W0043
Product Name SMD 2.2UH 1.9A 96 MOHM Inductor and Choke Fixed Inductors - SRN3010-2R2M Surface Mount Power Inductor, Srn3010 Series, 2.2 H, 20%, Semishielded, 0.096 Ohm, 1.9 A Rohs Compliant Bourns Inductor, Semi-Shielded, 2.2Uh, 1.9A, 20%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIE220-1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details