Bourns, Inc. Fixed Inductors SRN3010-1R0Y

Description
FIXED IND 1UH 2.3A 63 MOHM SMD
Datasheet
Description
FIXED IND 1UH 2.3A 63 MOHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3010-1R0Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN3010-1R0Y
Fixed Inductors SRN3010-1R0Y
FIXED IND 1UH 2.3A 63 MOHM SMD

FIXED IND 1UH 2.3A 63 MOHM SMD

Supplier's Site
Surface Mount Power Inductor, Srn3010 Series, 1 H, 30%, Semishielded, 0.063 Ohm, 2.3 A Rohs Compliant Bourns - 06X7484 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn3010 Series, 1 H, 30%, Semishielded, 0.063 Ohm, 2.3 A Rohs Compliant Bourns
06X7484
Surface Mount Power Inductor, Srn3010 Series, 1 H, 30%, Semishielded, 0.063 Ohm, 2.3 A Rohs Compliant Bourns 06X7484
Surface Mount Power Inductor, SRN3010 Series, 1 H, 30%, Semishielded, 0.063 ohm, 2.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN3010 Series, 1 H, 30%, Semishielded, 0.063 ohm, 2.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 1Uh, 2.3A, 30%, Smd; Inductance Bourns - 54W0038 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1Uh, 2.3A, 30%, Smd; Inductance Bourns
54W0038
Inductor, Semi-Shielded, 1Uh, 2.3A, 30%, Smd; Inductance Bourns 54W0038
INDUCTOR, SEMI-SHIELDED, 1uH, 2.3A, 30%, SMD; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1uH, 2.3A, 30%, SMD; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3010-1R0Y 06X7484 54W0038
Product Name Fixed Inductors Surface Mount Power Inductor, Srn3010 Series, 1 H, 30%, Semishielded, 0.063 Ohm, 2.3 A Rohs Compliant Bourns Inductor, Semi-Shielded, 1Uh, 2.3A, 30%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers