Bourns, Inc. Inductor, Semishielded, 100Uh, 1.7A, 20%; Inductance Bourns SRN1060-101M.

Description
INDUCTOR, SEMISHIELDED, 100UH, 1.7A, 20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:SRN1060 Series; DC Resistance Max:0.21ohm; Product Length:10mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SEMISHIELDED, 100UH, 1.7A, 20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:SRN1060 Series; DC Resistance Max:0.21ohm; Product Length:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Semishielded, 100Uh, 1.7A, 20%; Inductance Bourns - 30AC0679 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 100Uh, 1.7A, 20%; Inductance Bourns
30AC0679
Inductor, Semishielded, 100Uh, 1.7A, 20%; Inductance Bourns 30AC0679
INDUCTOR, SEMISHIELDED, 100UH, 1.7A, 20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:SRN1060 Series; DC Resistance Max:0.21ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 100UH, 1.7A, 20%; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:SRN1060 Series; DC Resistance Max:0.21ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0679
Product Name Inductor, Semishielded, 100Uh, 1.7A, 20%; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 100 microH
DCR 0.2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details