Bourns, Inc. Kits - Inductor Kits SRN-LAB4

Description
Win Source Part Number: 1243353-SRN-LAB4 Category: Kits>Inductor Kits Series: SRN1060, SRN6028, SRN6045, SRN8040 Package: Case Shielding: Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 160 Pieces (32 Values - 5 Each) Inductance Range: 500nH ~ 470µH Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243353-SRN-LAB4 Category: Kits>Inductor Kits Series: SRN1060, SRN6028, SRN6045, SRN8040 Package: Case Shielding: Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 160 Pieces (32 Values - 5 Each) Inductance Range: 500nH ~ 470µH Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243353-SRN-LAB4
Kits - Inductor Kits 1243353-SRN-LAB4
Win Source Part Number: 1243353-SRN-LAB4 Category: Kits>Inductor Kits Series: SRN1060, SRN6028, SRN6045, SRN8040 Package: Case Shielding: Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 160 Pieces (32 Values - 5 Each) Inductance Range: 500nH ~ 470µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243353-SRN-LAB4
Category: Kits>Inductor Kits
Series: SRN1060, SRN6028, SRN6045, SRN8040
Package: Case
Shielding: Shielded
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 160 Pieces (32 Values - 5 Each)
Inductance Range: 500nH ~ 470µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
SMD Inductor and Choke - 655-SRN-LAB4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRN-LAB4
SMD Inductor and Choke 655-SRN-LAB4
SMD SEMI-SHIELED POWER INDUCTOR Product overview: SRN-LAB4 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRN-LAB4 can be used for catalog matching and distributor lookup.

SMD SEMI-SHIELED POWER INDUCTOR Product overview: SRN-LAB4 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRN-LAB4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Kit, 5 Piece Each; Inductor Kit Type Bourns - 39Y2360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit, 5 Piece Each; Inductor Kit Type Bourns
39Y2360
Inductor Kit, 5 Piece Each; Inductor Kit Type Bourns 39Y2360
INDUCTOR KIT, 5 PIECE EACH; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:0.9µH to 470µH; No. of Items in Kit:160; Product Range:-; Kit Contents:5 Pcs of Each 0.9µH to 470µH Semi Shielded Power Inductor RoHS Compliant: Yes

INDUCTOR KIT, 5 PIECE EACH; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:0.9µH to 470µH; No. of Items in Kit:160; Product Range:-; Kit Contents:5 Pcs of Each 0.9µH to 470µH Semi Shielded Power Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243353-SRN-LAB4 655-SRN-LAB4 39Y2360
Product Name Kits - Inductor Kits SMD Inductor and Choke Inductor Kit, 5 Piece Each; Inductor Kit Type Bourns
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Design Kit
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567605P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers