Bourns, Inc. Kits - Inductor Kits SRN-LAB2

Description
Win Source Part Number: 1243352-SRN-LAB2 Category: Kits>Inductor Kits Series: SRN2010, SRN2012, SRN2510, SRN2512, SRN3010, SRN3015 Package: Case Shielding: Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 640 Pieces (32 Values - 20 Each) Inductance Range: 680nH ~ 47µH Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243352-SRN-LAB2 Category: Kits>Inductor Kits Series: SRN2010, SRN2012, SRN2510, SRN2512, SRN3010, SRN3015 Package: Case Shielding: Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 640 Pieces (32 Values - 20 Each) Inductance Range: 680nH ~ 47µH Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243352-SRN-LAB2
Kits - Inductor Kits 1243352-SRN-LAB2
Win Source Part Number: 1243352-SRN-LAB2 Category: Kits>Inductor Kits Series: SRN2010, SRN2012, SRN2510, SRN2512, SRN3010, SRN3015 Package: Case Shielding: Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 640 Pieces (32 Values - 20 Each) Inductance Range: 680nH ~ 47µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243352-SRN-LAB2
Category: Kits>Inductor Kits
Series: SRN2010, SRN2012, SRN2510, SRN2512, SRN3010, SRN3015
Package: Case
Shielding: Shielded
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 640 Pieces (32 Values - 20 Each)
Inductance Range: 680nH ~ 47µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
SMD Inductor and Choke - 655-SRN-LAB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRN-LAB2
SMD Inductor and Choke 655-SRN-LAB2
SMD SEMI-SHIELED POWER INDUCTOR Product overview: SRN-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRN-LAB2 can be used for catalog matching and distributor lookup.

SMD SEMI-SHIELED POWER INDUCTOR Product overview: SRN-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRN-LAB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Kit, 20 Piece Of Each; Inductor Kit Type Bourns - 39Y2359 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit, 20 Piece Of Each; Inductor Kit Type Bourns
39Y2359
Inductor Kit, 20 Piece Of Each; Inductor Kit Type Bourns 39Y2359
INDUCTOR KIT, 20 PIECE OF EACH; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:0.24µH to 47µH; No. of Items in Kit:640; Product Range:- RoHS Compliant: Yes

INDUCTOR KIT, 20 PIECE OF EACH; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:0.24µH to 47µH; No. of Items in Kit:640; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243352-SRN-LAB2 655-SRN-LAB2 39Y2359
Product Name Kits - Inductor Kits SMD Inductor and Choke Inductor Kit, 20 Piece Of Each; Inductor Kit Type Bourns
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Design Kit
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N5 0402DC-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details