Bourns, Inc. Kits - Inductor Kits SRN-A-LAB1

Description
Win Source Part Number: 1243354-SRN-A-LAB1 Category: Kits>Inductor Kits Series: SRN Package: Plastic Box Shielding: Semi-Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Inductance Range: 470nH ~ 47µH
Request a Quote Datasheet
Description
Win Source Part Number: 1243354-SRN-A-LAB1 Category: Kits>Inductor Kits Series: SRN Package: Plastic Box Shielding: Semi-Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Inductance Range: 470nH ~ 47µH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243354-SRN-A-LAB1
Kits - Inductor Kits 1243354-SRN-A-LAB1
Win Source Part Number: 1243354-SRN-A-LAB1 Category: Kits>Inductor Kits Series: SRN Package: Plastic Box Shielding: Semi-Shielded Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Inductance Range: 470nH ~ 47µH

Win Source Part Number: 1243354-SRN-A-LAB1
Category: Kits>Inductor Kits
Series: SRN
Package: Plastic Box
Shielding: Semi-Shielded
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Bourns Inc.
Quantity: 320 Pieces (32 Values - 10 Each)
Inductance Range: 470nH ~ 47µH

Buy Now Datasheet
Inductor and Choke - 655-SRN-A-LAB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
655-SRN-A-LAB1
Inductor and Choke 655-SRN-A-LAB1
KIT LAB 1 INDUCTOR Product overview: SRN-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRN-A-LAB1 can be used for catalog matching and distributor lookup.

KIT LAB 1 INDUCTOR Product overview: SRN-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRN-A-LAB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243354-SRN-A-LAB1 655-SRN-A-LAB1
Product Name Kits - Inductor Kits Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers