Bourns, Inc. Common Mode Filter, Aec-Q200, 7.5Uh, 5A Rohs Compliant Bourns SRF9045A-701Y

Description
COMMON MODE FILTER, AEC-Q200, 7.5UH, 5A ROHS COMPLIANT: YES
Datasheet
Description
COMMON MODE FILTER, AEC-Q200, 7.5UH, 5A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Aec-Q200, 7.5Uh, 5A Rohs Compliant Bourns - 14AJ2725 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Aec-Q200, 7.5Uh, 5A Rohs Compliant Bourns
14AJ2725
Common Mode Filter, Aec-Q200, 7.5Uh, 5A Rohs Compliant Bourns 14AJ2725
COMMON MODE FILTER, AEC-Q200, 7.5UH, 5A ROHS COMPLIANT: YES

COMMON MODE FILTER, AEC-Q200, 7.5UH, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Common Mode Filter, 7.5Uh, 5A, 700 Ohm; Dc Current Rating Bourns - 14AJ4422 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 7.5Uh, 5A, 700 Ohm; Dc Current Rating Bourns
14AJ4422
Common Mode Filter, 7.5Uh, 5A, 700 Ohm; Dc Current Rating Bourns 14AJ4422
COMMON MODE FILTER, 7.5UH, 5A, 700 OHM; DC Current Rating:5A; Inductance:7.5µH; Product Range:SRF9045A Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 7.5UH, 5A, 700 OHM; DC Current Rating:5A; Inductance:7.5µH; Product Range:SRF9045A Series; Impedance:700ohm; Product Length:9mm; Product Width:7mm; Product Height:4.5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 7.5Uh, 5A, 700 Ohm; Product Range Bourns - 33AK4351 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 7.5Uh, 5A, 700 Ohm; Product Range Bourns
33AK4351
Common Mode Filter, 7.5Uh, 5A, 700 Ohm; Product Range Bourns 33AK4351
COMMON MODE FILTER, 7.5UH, 5A, 700 OHM; Product Range:SRF9045A Series; Common Mode Filter Case:9mm x 7mm x 4.5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 7.5UH, 5A, 700 OHM; Product Range:SRF9045A Series; Common Mode Filter Case:9mm x 7mm x 4.5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 14AJ2725 14AJ4422
Product Name Common Mode Filter, Aec-Q200, 7.5Uh, 5A Rohs Compliant Bourns Common Mode Filter, 7.5Uh, 5A, 700 Ohm; Dc Current Rating Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000332MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1670433 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4162 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details