Bourns, Inc. Inductor, Common Mode, 51Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns SRF4532-510Y

Description
INDUCTOR, COMMON MODE, 51uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:51µH; Product Range:SRF4532 Series; Impedance:2kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, COMMON MODE, 51uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:51µH; Product Range:SRF4532 Series; Impedance:2kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Common Mode, 51Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns - 63W2964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Common Mode, 51Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns
63W2964
Inductor, Common Mode, 51Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns 63W2964
INDUCTOR, COMMON MODE, 51uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:51µH; Product Range:SRF4532 Series; Impedance:2kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes

INDUCTOR, COMMON MODE, 51uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:51µH; Product Range:SRF4532 Series; Impedance:2kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Cmd, 51Uh, 200Ma, 50%/-30%, Smd; Dc Current Rating Bourns - 47W2910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Cmd, 51Uh, 200Ma, 50%/-30%, Smd; Dc Current Rating Bourns
47W2910
Inductor, Cmd, 51Uh, 200Ma, 50%/-30%, Smd; Dc Current Rating Bourns 47W2910
INDUCTOR, CMD, 51uH, 200mA, 50%/-30%, SMD; DC Current Rating:200mA; Inductance:51µH; Product Range:SRF4532 Series; Impedance:2kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

INDUCTOR, CMD, 51uH, 200mA, 50%/-30%, SMD; DC Current Rating:200mA; Inductance:51µH; Product Range:SRF4532 Series; Impedance:2kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Common Mode, 51Uh, 0.2A; Rated Current Bourns - 48W6797 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Common Mode, 51Uh, 0.2A; Rated Current Bourns
48W6797
Inductor, Common Mode, 51Uh, 0.2A; Rated Current Bourns 48W6797
INDUCTOR, COMMON MODE, 51UH, 0.2A; Rated Current:200mA; Inductance:51µH; Product Range:SRF4532 Series; Impedance:2kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

INDUCTOR, COMMON MODE, 51UH, 0.2A; Rated Current:200mA; Inductance:51µH; Product Range:SRF4532 Series; Impedance:2kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63W2964
Product Name Inductor, Common Mode, 51Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-1609091-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers