Bourns, Inc. Inductor, Common Mode, 22Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns SRF4532-220Y

Description
INDUCTOR, COMMON MODE, 22uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:22µH; Product Range:SRF4532 Series; Impedance:1kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, COMMON MODE, 22uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:22µH; Product Range:SRF4532 Series; Impedance:1kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Common Mode, 22Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns - 63W2963 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Common Mode, 22Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns
63W2963
Inductor, Common Mode, 22Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns 63W2963
INDUCTOR, COMMON MODE, 22uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:22µH; Product Range:SRF4532 Series; Impedance:1kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes

INDUCTOR, COMMON MODE, 22uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:22µH; Product Range:SRF4532 Series; Impedance:1kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Cmd, 22Uh, 200Ma, 50%/-30%, Smd, Full Reel; Dc Current Rating Bourns - 47W2909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Cmd, 22Uh, 200Ma, 50%/-30%, Smd, Full Reel; Dc Current Rating Bourns
47W2909
Inductor, Cmd, 22Uh, 200Ma, 50%/-30%, Smd, Full Reel; Dc Current Rating Bourns 47W2909
INDUCTOR, CMD, 22uH, 200mA, 50%/-30%, SMD, FULL REEL; DC Current Rating:200mA; Inductance:22µH; Product Range:SRF4532 Series; Impedance:1kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

INDUCTOR, CMD, 22uH, 200mA, 50%/-30%, SMD, FULL REEL; DC Current Rating:200mA; Inductance:22µH; Product Range:SRF4532 Series; Impedance:1kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Inductor, Common Mode, 22Uh, 0.2A; Rated Current Bourns - 48W6796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Common Mode, 22Uh, 0.2A; Rated Current Bourns
48W6796
Inductor, Common Mode, 22Uh, 0.2A; Rated Current Bourns 48W6796
INDUCTOR, COMMON MODE, 22UH, 0.2A; Rated Current:200mA; Inductance:22µH; Product Range:SRF4532 Series; Impedance:1kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

INDUCTOR, COMMON MODE, 22UH, 0.2A; Rated Current:200mA; Inductance:22µH; Product Range:SRF4532 Series; Impedance:1kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63W2963
Product Name Inductor, Common Mode, 22Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405077-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers