Bourns, Inc. Common Mode Filter, 100Uh, 0.2A; Rated Current Bourns SRF4532-101Y

Description
COMMON MODE FILTER, 100UH, 0.2A; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Description
COMMON MODE FILTER, 100UH, 0.2A; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 100Uh, 0.2A; Rated Current Bourns - 64AH8767 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 100Uh, 0.2A; Rated Current Bourns
64AH8767
Common Mode Filter, 100Uh, 0.2A; Rated Current Bourns 64AH8767
COMMON MODE FILTER, 100UH, 0.2A; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

COMMON MODE FILTER, 100UH, 0.2A; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site
Inductor, Cmd, 100Uh, 200Ma, 50%/-30%, Smd, Full Reel; Rated Current Bourns - 47W2907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Cmd, 100Uh, 200Ma, 50%/-30%, Smd, Full Reel; Rated Current Bourns
47W2907
Inductor, Cmd, 100Uh, 200Ma, 50%/-30%, Smd, Full Reel; Rated Current Bourns 47W2907
INDUCTOR, CMD, 100uH, 200mA, 50%/-30%, SMD, FULL REEL; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:- RoHS Compliant: Yes

INDUCTOR, CMD, 100uH, 200mA, 50%/-30%, SMD, FULL REEL; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Inductor, Common Mode, 100Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Rated Current Bourns - 63W2961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Common Mode, 100Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Rated Current Bourns
63W2961
Inductor, Common Mode, 100Uh, 200Ma, 50%/-30%, Surface Mount-Smd; Rated Current Bourns 63W2961
INDUCTOR, COMMON MODE, 100uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, COMMON MODE, 100uH, 200mA, 50%/-30%, SURFACE MOUNT-SMD; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 100Uh, 0.2A; Rated Current Bourns - 64AH8766 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 100Uh, 0.2A; Rated Current Bourns
64AH8766
Common Mode Filter, 100Uh, 0.2A; Rated Current Bourns 64AH8766
COMMON MODE FILTER, 100UH, 0.2A; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

COMMON MODE FILTER, 100UH, 0.2A; Rated Current:200mA; Inductance:100µH; Product Range:SRF4532 Series; Impedance:5kohm; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64AH8767
Product Name Common Mode Filter, 100Uh, 0.2A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378685 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details