The Bourns SRF4530A-510Y is a common mode filter with an inductance of 51 µH and a DC current rating of 230 mA. It features a maximum impedance of 3.5 kΩ at 10 MHz, making it suitable for applications requiring noise suppression in differential signaling environments. The component is designed with a shielded construction to minimize radiation and is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. It operates effectively within a temperature range of -55 °C to +150 °C and has a rated voltage of 50 VDC. The filter is packaged in reels of 500 pieces, facilitating easy integration into manufacturing processes.
COMMON MODE FILTER, 51UH, 0.23A, 3.5KOHM; DC Current Rating:230mA; Inductance:51µH; Product Range:SRF4530A Series; Impedance:3.5kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q2
COMMON MODE INDUCTOR, AEC-Q200, 51UH ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 52AC7358 | 83AH8401 |
| Product Name | Common Mode Filter, 51Uh, 0.23A, 3.5Kohm; Dc Current Rating Bourns | Common Mode Inductor, Aec-Q200, 51Uh Rohs Compliant Bourns |
| Standards and Certifications | RoHS | RoHS |