Bourns, Inc. Common Mode Inductor, Aec-Q200, 100Uh Rohs Compliant Bourns SRF4530A-101Y

Description
COMMON MODE INDUCTOR, AEC-Q200, 100UH ROHS COMPLIANT: YES
Datasheet
Description
COMMON MODE INDUCTOR, AEC-Q200, 100UH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Inductor, Aec-Q200, 100Uh Rohs Compliant Bourns - 83AH8398 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Inductor, Aec-Q200, 100Uh Rohs Compliant Bourns
83AH8398
Common Mode Inductor, Aec-Q200, 100Uh Rohs Compliant Bourns 83AH8398
COMMON MODE INDUCTOR, AEC-Q200, 100UH ROHS COMPLIANT: YES

COMMON MODE INDUCTOR, AEC-Q200, 100UH ROHS COMPLIANT: YES

Supplier's Site
Common Mode Filter, 100Uh, 0.2A, 7.5Kohm; Dc Current Rating Bourns - 52AC7353 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 100Uh, 0.2A, 7.5Kohm; Dc Current Rating Bourns
52AC7353
Common Mode Filter, 100Uh, 0.2A, 7.5Kohm; Dc Current Rating Bourns 52AC7353
COMMON MODE FILTER, 100UH, 0.2A, 7.5KOHM; DC Current Rating:200mA; Inductance:100µH; Product Range:SRF4530A Series; Impedance:7.5kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 100UH, 0.2A, 7.5KOHM; DC Current Rating:200mA; Inductance:100µH; Product Range:SRF4530A Series; Impedance:7.5kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 100Uh, 200Ma, 7.5Kr; Dc Current Rating Bourns - 33AK4349 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 100Uh, 200Ma, 7.5Kr; Dc Current Rating Bourns
33AK4349
Common Mode Filter, 100Uh, 200Ma, 7.5Kr; Dc Current Rating Bourns 33AK4349
COMMON MODE FILTER, 100UH, 200MA, 7.5KR; DC Current Rating:200mA; Inductance:100µH; Product Range:SRF4530A Series; Impedance:7.5kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 100UH, 200MA, 7.5KR; DC Current Rating:200mA; Inductance:100µH; Product Range:SRF4530A Series; Impedance:7.5kohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 83AH8398 52AC7353
Product Name Common Mode Inductor, Aec-Q200, 100Uh Rohs Compliant Bourns Common Mode Filter, 100Uh, 0.2A, 7.5Kohm; Dc Current Rating Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2094472 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers