Bourns, Inc. Common Mode Filter, 100Uh, 150Ma, 5.1K; Dc Current Rating Bourns SRF3225TAC-101Y

Description
COMMON MODE FILTER, 100UH, 150MA, 5.1K; DC Current Rating:150mA; Inductance:100µH; Product Range:SRF3225TAC Series; Impedance:-; Product Length:3.2mm; Product Width:2.5mm; Product Height:2.5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 100UH, 150MA, 5.1K; DC Current Rating:150mA; Inductance:100µH; Product Range:SRF3225TAC Series; Impedance:-; Product Length:3.2mm; Product Width:2.5mm; Product Height:2.5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 100Uh, 150Ma, 5.1K; Dc Current Rating Bourns - 14AJ4417 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 100Uh, 150Ma, 5.1K; Dc Current Rating Bourns
14AJ4417
Common Mode Filter, 100Uh, 150Ma, 5.1K; Dc Current Rating Bourns 14AJ4417
COMMON MODE FILTER, 100UH, 150MA, 5.1K; DC Current Rating:150mA; Inductance:100µH; Product Range:SRF3225TAC Series; Impedance:-; Product Length:3.2mm; Product Width:2.5mm; Product Height:2.5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 100UH, 150MA, 5.1K; DC Current Rating:150mA; Inductance:100µH; Product Range:SRF3225TAC Series; Impedance:-; Product Length:3.2mm; Product Width:2.5mm; Product Height:2.5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Inductor, 100Uh, 0.15A Rohs Compliant Bourns - 32AJ8800 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Inductor, 100Uh, 0.15A Rohs Compliant Bourns
32AJ8800
Common Mode Inductor, 100Uh, 0.15A Rohs Compliant Bourns 32AJ8800
COMMON MODE INDUCTOR, 100UH, 0.15A ROHS COMPLIANT: YES

COMMON MODE INDUCTOR, 100UH, 0.15A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 14AJ4417 32AJ8800
Product Name Common Mode Filter, 100Uh, 150Ma, 5.1K; Dc Current Rating Bourns Common Mode Inductor, 100Uh, 0.15A Rohs Compliant Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
Filter, Outlet, 10A; Capacitance Corcom Te Connectivity - 98K5199 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details