Bourns, Inc. Filter, Common Mode, 260R, 0.3A, Smd; Rated Current Bourns SRF3216A-261Y

Description
FILTER, COMMON MODE, 260R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:260ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Description
FILTER, COMMON MODE, 260R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:260ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRF3216A-261Y is a common mode filter designed for surface mount applications, featuring an impedance of 260 ohms at 100 MHz and a rated current of 300 mA. It is AEC-Q200 qualified, making it suitable for automotive applications. The filter has a compact size of 3.2 mm x 1.6 mm x 2 mm and is constructed with a shielded design to minimize radiation. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The operating temperature range is from -55 °C to +125 °C, with a maximum voltage rating of 50 VDC and a withstand voltage of 125 VDC. The product is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Bourns SRF3216A-261Y is a common mode filter designed for surface mount applications, featuring an impedance of 260 ohms at 100 MHz and a rated current of 300 mA. It is AEC-Q200 qualified, making it suitable for automotive applications. The filter has a compact size of 3.2 mm x 1.6 mm x 2 mm and is constructed with a shielded design to minimize radiation. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The operating temperature range is from -55 °C to +125 °C, with a maximum voltage rating of 50 VDC and a withstand voltage of 125 VDC. The product is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 260R, 0.3A, Smd; Rated Current Bourns - 58Y3753 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 260R, 0.3A, Smd; Rated Current Bourns
58Y3753
Filter, Common Mode, 260R, 0.3A, Smd; Rated Current Bourns 58Y3753
FILTER, COMMON MODE, 260R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:260ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

FILTER, COMMON MODE, 260R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:260ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 58Y3753
Product Name Filter, Common Mode, 260R, 0.3A, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line Filters - 2160485 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details