Bourns, Inc. Filter, Common Mode, 2K2, 0.2A, Smd; Rated Current Bourns SRF3216A-222Y

Description
FILTER, COMMON MODE, 2K2, 0.2A, SMD; Rated Current:200mA; Inductance:-; Product Range:SRF3216A Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 2K2, 0.2A, SMD; Rated Current:200mA; Inductance:-; Product Range:SRF3216A Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 2K2, 0.2A, Smd; Rated Current Bourns - 58Y3752 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 2K2, 0.2A, Smd; Rated Current Bourns
58Y3752
Filter, Common Mode, 2K2, 0.2A, Smd; Rated Current Bourns 58Y3752
FILTER, COMMON MODE, 2K2, 0.2A, SMD; Rated Current:200mA; Inductance:-; Product Range:SRF3216A Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

FILTER, COMMON MODE, 2K2, 0.2A, SMD; Rated Current:200mA; Inductance:-; Product Range:SRF3216A Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.2Kohm, 25%, Smd; Dc Current Rating Bourns - 81Y1928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Kohm, 25%, Smd; Dc Current Rating Bourns
81Y1928
Inductor, Aec-Q200, 2.2Kohm, 25%, Smd; Dc Current Rating Bourns 81Y1928
INDUCTOR, AEC-Q200, 2.2KOHM, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216A Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2KOHM, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216A Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 58Y3752
Product Name Filter, Common Mode, 2K2, 0.2A, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details