Bourns, Inc. Common Mode Filter, 0.23A, 1Kohm; Dc Current Rating Bourns SRF3216A-102Y

Description
COMMON MODE FILTER, 0.23A, 1KOHM; DC Current Rating:230mA; Inductance:-; Product Range:SRF3216A Series; Impedance:1kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 0.23A, 1KOHM; DC Current Rating:230mA; Inductance:-; Product Range:SRF3216A Series; Impedance:1kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 0.23A, 1Kohm; Dc Current Rating Bourns - 81Y1924 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.23A, 1Kohm; Dc Current Rating Bourns
81Y1924
Common Mode Filter, 0.23A, 1Kohm; Dc Current Rating Bourns 81Y1924
COMMON MODE FILTER, 0.23A, 1KOHM; DC Current Rating:230mA; Inductance:-; Product Range:SRF3216A Series; Impedance:1kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 0.23A, 1KOHM; DC Current Rating:230mA; Inductance:-; Product Range:SRF3216A Series; Impedance:1kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 230Ma, 1Kohm; Dc Current Rating Bourns - 33AK4345 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 230Ma, 1Kohm; Dc Current Rating Bourns
33AK4345
Common Mode Filter, 230Ma, 1Kohm; Dc Current Rating Bourns 33AK4345
COMMON MODE FILTER, 230MA, 1KOHM; DC Current Rating:230mA; Inductance:-; Product Range:SRF3216A Series; Impedance:1kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 230MA, 1KOHM; DC Current Rating:230mA; Inductance:-; Product Range:SRF3216A Series; Impedance:1kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 81Y1924
Product Name Common Mode Filter, 0.23A, 1Kohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4196 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers