Bourns, Inc. Filter, 0.4A, 50Vdc, Smd; Rated Current Bourns SRF3216-900Y

Description
FILTER, 0.4A, 50VDC, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF3216 Series; Impedance:90ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet
Description
FILTER, 0.4A, 50VDC, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF3216 Series; Impedance:90ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 0.4A, 50Vdc, Smd; Rated Current Bourns - 06X7473 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 0.4A, 50Vdc, Smd; Rated Current Bourns
06X7473
Filter, 0.4A, 50Vdc, Smd; Rated Current Bourns 06X7473
FILTER, 0.4A, 50VDC, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF3216 Series; Impedance:90ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

FILTER, 0.4A, 50VDC, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF3216 Series; Impedance:90ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 0.4A, 90 Ohm; Dc Current Rating Bourns - 32AK6206 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.4A, 90 Ohm; Dc Current Rating Bourns
32AK6206
Common Mode Filter, 0.4A, 90 Ohm; Dc Current Rating Bourns 32AK6206
COMMON MODE FILTER, 0.4A, 90 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF3216 Series; Impedance:90ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 0.4A, 90 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF3216 Series; Impedance:90ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06X7473
Product Name Filter, 0.4A, 50Vdc, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609017-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details