Bourns, Inc. Filter, 0.3A, 50Vdc, Smd; Rated Current Bourns SRF3216-601Y

Description
FILTER, 0.3A, 50VDC, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:600ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet
Description
FILTER, 0.3A, 50VDC, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:600ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 0.3A, 50Vdc, Smd; Rated Current Bourns - 06X7472 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 0.3A, 50Vdc, Smd; Rated Current Bourns
06X7472
Filter, 0.3A, 50Vdc, Smd; Rated Current Bourns 06X7472
FILTER, 0.3A, 50VDC, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:600ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

FILTER, 0.3A, 50VDC, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:600ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 600 Ohm, 0.3A; Dc Current Rating Bourns - 44AC1963 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 600 Ohm, 0.3A; Dc Current Rating Bourns
44AC1963
Common Mode Filter, 600 Ohm, 0.3A; Dc Current Rating Bourns 44AC1963
COMMON MODE FILTER, 600 OHM, 0.3A; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:600ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm RoHS Compliant: Yes

COMMON MODE FILTER, 600 OHM, 0.3A; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:600ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06X7472
Product Name Filter, 0.3A, 50Vdc, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609001-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details