Bourns, Inc. Inductor, 25%, Smd; Dc Current Rating Bourns SRF3216-222Y

Description
INDUCTOR, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 25%, Smd; Dc Current Rating Bourns - 78Y5636 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 25%, Smd; Dc Current Rating Bourns
78Y5636
Inductor, 25%, Smd; Dc Current Rating Bourns 78Y5636
INDUCTOR, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

INDUCTOR, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Filter, 0.2A, 50Vdc, Smd; Rated Current Bourns - 06X7470 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 0.2A, 50Vdc, Smd; Rated Current Bourns
06X7470
Filter, 0.2A, 50Vdc, Smd; Rated Current Bourns 06X7470
FILTER, 0.2A, 50VDC, SMD; Rated Current:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

FILTER, 0.2A, 50VDC, SMD; Rated Current:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 2.2Kohm, 0.4A; Rated Current Bourns - 38AC2366 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 2.2Kohm, 0.4A; Rated Current Bourns
38AC2366
Common Mode Filter, 2.2Kohm, 0.4A; Rated Current Bourns 38AC2366
COMMON MODE FILTER, 2.2KOHM, 0.4A; Rated Current:400mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

COMMON MODE FILTER, 2.2KOHM, 0.4A; Rated Current:400mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 78Y5636 38AC2366
Product Name Inductor, 25%, Smd; Dc Current Rating Bourns Common Mode Filter, 2.2Kohm, 0.4A; Rated Current Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-4718-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-10KEMS10BFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details