Bourns, Inc. Inductor, 2.2Kohm, 25%, Smd; Dc Current Rating Bourns SRF3216-222Y.

Description
INDUCTOR, 2.2KOHM, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2KOHM, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Kohm, 25%, Smd; Dc Current Rating Bourns - 30AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Kohm, 25%, Smd; Dc Current Rating Bourns
30AC0677
Inductor, 2.2Kohm, 25%, Smd; Dc Current Rating Bourns 30AC0677
INDUCTOR, 2.2KOHM, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

INDUCTOR, 2.2KOHM, 25%, SMD; DC Current Rating:200mA; Inductance:-; Product Range:SRF3216 Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 30AC0677
Product Name Inductor, 2.2Kohm, 25%, Smd; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1437-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1245286 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-103-738-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details