Bourns, Inc. Bead/Filter/EMI Optimization >> Common Mode Filters SRF2012A-900YA

Description
90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS
Datasheet
Description
90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - SRF2012A-900YA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
SRF2012A-900YA
Bead/Filter/EMI Optimization >> Common Mode Filters SRF2012A-900YA
90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS

90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS

Supplier's Site Datasheet
Filter, Common Mode, 90R, 0.4A, Smd; Rated Current Bourns - 58Y3747 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 90R, 0.4A, Smd; Rated Current Bourns
58Y3747
Filter, Common Mode, 90R, 0.4A, Smd; Rated Current Bourns 58Y3747
FILTER, COMMON MODE, 90R, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

FILTER, COMMON MODE, 90R, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Filter, Common Mode, 90R, 0.4A, Smd; Dc Current Rating Bourns - 81Y1923 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 90R, 0.4A, Smd; Dc Current Rating Bourns
81Y1923
Filter, Common Mode, 90R, 0.4A, Smd; Dc Current Rating Bourns 81Y1923
FILTER, COMMON MODE, 90R, 0.4A, SMD; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

FILTER, COMMON MODE, 90R, 0.4A, SMD; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number SRF2012A-900YA 58Y3747
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Filter, Common Mode, 90R, 0.4A, Smd; Rated Current Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
IEC Filters - 1936535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details