Bourns, Inc. Common Mode Filter, Aec-Q200, 800 Ohm; Rated Current Bourns SRF2012A-801Y

Description
COMMON MODE FILTER, AEC-Q200, 800 OHM; Rated Current:300mA; Inductance:-; Product Range:-; Impedance:800ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-2019); MSL:MSLRoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, AEC-Q200, 800 OHM; Rated Current:300mA; Inductance:-; Product Range:-; Impedance:800ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-2019); MSL:MSLRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Aec-Q200, 800 Ohm; Rated Current Bourns - 29AH7727 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Aec-Q200, 800 Ohm; Rated Current Bourns
29AH7727
Common Mode Filter, Aec-Q200, 800 Ohm; Rated Current Bourns 29AH7727
COMMON MODE FILTER, AEC-Q200, 800 OHM; Rated Current:300mA; Inductance:-; Product Range:-; Impedance:800ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-2019); MSL:MSLRoHS Compliant: Yes

COMMON MODE FILTER, AEC-Q200, 800 OHM; Rated Current:300mA; Inductance:-; Product Range:-; Impedance:800ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-2019); MSL:MSLRoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 0.3A, 800 Ohm; Dc Current Rating Bourns - 72AC9081 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.3A, 800 Ohm; Dc Current Rating Bourns
72AC9081
Common Mode Filter, 0.3A, 800 Ohm; Dc Current Rating Bourns 72AC9081
COMMON MODE FILTER, 0.3A, 800 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:800ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 0.3A, 800 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:800ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 29AH7727 72AC9081
Product Name Common Mode Filter, Aec-Q200, 800 Ohm; Rated Current Bourns Common Mode Filter, 0.3A, 800 Ohm; Dc Current Rating Bourns
Rated Current 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378750 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-1609109-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details