Bourns, Inc. Common Mode Filter, 10Uh, 0.4A, 67 Ohm; Dc Current Rating Bourns SRF2012A-670YA

Description
COMMON MODE FILTER, 10UH, 0.4A, 67 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:67ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 10UH, 0.4A, 67 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:67ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 10Uh, 0.4A, 67 Ohm; Dc Current Rating Bourns - 81Y1922 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 10Uh, 0.4A, 67 Ohm; Dc Current Rating Bourns
81Y1922
Common Mode Filter, 10Uh, 0.4A, 67 Ohm; Dc Current Rating Bourns 81Y1922
COMMON MODE FILTER, 10UH, 0.4A, 67 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:67ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 10UH, 0.4A, 67 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:67ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 400Ma, 67Ohm; Dc Current Rating Bourns - 33AK4342 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 400Ma, 67Ohm; Dc Current Rating Bourns
33AK4342
Common Mode Filter, 400Ma, 67Ohm; Dc Current Rating Bourns 33AK4342
COMMON MODE FILTER, 400MA, 67OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:67ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 400MA, 67OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:67ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 81Y1922
Product Name Common Mode Filter, 10Uh, 0.4A, 67 Ohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity - 23B4347 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details