Bourns, Inc. Bead/Filter/EMI Optimization >> Common Mode Filters SRF2012-900YA

Description
90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS
Datasheet
Description
90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - SRF2012-900YA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
SRF2012-900YA
Bead/Filter/EMI Optimization >> Common Mode Filters SRF2012-900YA
90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS

90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS

Supplier's Site Datasheet
Filter, Common Mode Choke, 90 Ohm, 400Ma, Surface Mount-Smd; Dc Current Rating Bourns - 54W0027 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 90 Ohm, 400Ma, Surface Mount-Smd; Dc Current Rating Bourns
54W0027
Filter, Common Mode Choke, 90 Ohm, 400Ma, Surface Mount-Smd; Dc Current Rating Bourns 54W0027
FILTER, COMMON MODE CHOKE, 90 OHM, 400mA, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 90 OHM, 400mA, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number SRF2012-900YA 54W0027
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Filter, Common Mode Choke, 90 Ohm, 400Ma, Surface Mount-Smd; Dc Current Rating Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378696 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details