Bourns, Inc. SMD 140MA 670 OHM Inductor and Choke SRF2012-671Y

Description
CMC 140MA 2LN 670 OHM SMD Product overview: SRF2012-671Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 670 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 670 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-671Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 140MA 2LN 670 OHM SMD Product overview: SRF2012-671Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 670 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 670 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-671Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 140MA 670 OHM Inductor and Choke - 839-SRF2012-671Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 670 OHM Inductor and Choke
839-SRF2012-671Y
SMD 140MA 670 OHM Inductor and Choke 839-SRF2012-671Y
CMC 140MA 2LN 670 OHM SMD Product overview: SRF2012-671Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 670 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 670 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-671Y can be used for catalog matching and distributor lookup.

CMC 140MA 2LN 670 OHM SMD Product overview: SRF2012-671Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 670 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 670 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012-671Y can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - SRF2012-671Y
934957-SRF2012-671Y
Common Mode Chokes - SRF2012-671Y 934957-SRF2012-671Y
Manufacturer: Bourns Inc. Win Source Part Number: 934957-SRF2012-671Y Series: SRF2012 Operating Temperature Range: -55°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 670 Ohms @ 100 MHz 140mA DCR 600mOhm Package: Reel - TR Package: Horizontal, 4 PC Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SRF2012 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SRF2012-671YCT, SRF2012-671YDKR, SRF2012-671YTR, SRF2012-671Y-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 934957-SRF2012-671Y
Series: SRF2012
Operating Temperature Range: -55°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 670 Ohms @ 100 MHz 140mA DCR 600mOhm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SRF2012
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF2012-671YCT, SRF2012-671YDKR, SRF2012-671YTR, SRF2012-671Y-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF2012-671Y 934957-SRF2012-671Y
Product Name SMD 140MA 670 OHM Inductor and Choke Common Mode Chokes - SRF2012-671Y
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details