Bourns, Inc. Inductor, Common Mode, 64 Ohm, 0.4A; Rated Current Bourns SRF2012-670YA

Description
INDUCTOR, COMMON MODE, 64 OHM, 0.4A; Rated Current:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:67ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Description
INDUCTOR, COMMON MODE, 64 OHM, 0.4A; Rated Current:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:67ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Common Mode, 64 Ohm, 0.4A; Rated Current Bourns - 57AC3467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Common Mode, 64 Ohm, 0.4A; Rated Current Bourns
57AC3467
Inductor, Common Mode, 64 Ohm, 0.4A; Rated Current Bourns 57AC3467
INDUCTOR, COMMON MODE, 64 OHM, 0.4A; Rated Current:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:67ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

INDUCTOR, COMMON MODE, 64 OHM, 0.4A; Rated Current:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:67ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC3467
Product Name Inductor, Common Mode, 64 Ohm, 0.4A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-123-535-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers