Bourns, Inc. Common Mode Filter, 370 Ohm, 0.3A, Smd; Dc Current Rating Bourns SRF2012-371YA

Description
COMMON MODE FILTER, 370 OHM, 0.3A, SMD; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:370ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 370 OHM, 0.3A, SMD; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:370ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 370 Ohm, 0.3A, Smd; Dc Current Rating Bourns - 33AK4340 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 370 Ohm, 0.3A, Smd; Dc Current Rating Bourns
33AK4340
Common Mode Filter, 370 Ohm, 0.3A, Smd; Dc Current Rating Bourns 33AK4340
COMMON MODE FILTER, 370 OHM, 0.3A, SMD; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:370ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 370 OHM, 0.3A, SMD; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:370ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 370 Ohm, 0.3A, Smd; Dc Current Rating Bourns - 13AC5862 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 370 Ohm, 0.3A, Smd; Dc Current Rating Bourns
13AC5862
Common Mode Filter, 370 Ohm, 0.3A, Smd; Dc Current Rating Bourns 13AC5862
COMMON MODE FILTER, 370 OHM, 0.3A, SMD; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:370ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 370 OHM, 0.3A, SMD; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:370ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33AK4340
Product Name Common Mode Filter, 370 Ohm, 0.3A, Smd; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-1609966-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details