Bourns, Inc. Common Mode Filter, 360 Ohm, 0.3A; Dc Current Rating Bourns SRF2012-361YA

Description
COMMON MODE FILTER, 360 OHM, 0.3A; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:360ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
Description
COMMON MODE FILTER, 360 OHM, 0.3A; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:360ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 360 Ohm, 0.3A; Dc Current Rating Bourns - 44AC1961 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 360 Ohm, 0.3A; Dc Current Rating Bourns
44AC1961
Common Mode Filter, 360 Ohm, 0.3A; Dc Current Rating Bourns 44AC1961
COMMON MODE FILTER, 360 OHM, 0.3A; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:360ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 360 OHM, 0.3A; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:360ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Filter, Common Mode Choke, 360 Ohm, 300Ma, Surface Mount-Smd; Dc Current Rating Bourns - 54W0024 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 360 Ohm, 300Ma, Surface Mount-Smd; Dc Current Rating Bourns
54W0024
Filter, Common Mode Choke, 360 Ohm, 300Ma, Surface Mount-Smd; Dc Current Rating Bourns 54W0024
FILTER, COMMON MODE CHOKE, 360 OHM, 300mA, SURFACE MOUNT-SMD; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:360ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 360 OHM, 300mA, SURFACE MOUNT-SMD; DC Current Rating:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:360ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 44AC1961
Product Name Common Mode Filter, 360 Ohm, 0.3A; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1463422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Wire
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-110-837-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details