Bourns, Inc. Connectors,Interconnects SRF2012-121YA

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Lines: 3 Impedance @ Frequency: 30 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 14 mOhm Operating Temperature: -40°C ~ 85°C Voltage Rating - DC: 125 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Lines: 3 Impedance @ Frequency: 30 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 14 mOhm Operating Temperature: -40°C ~ 85°C Voltage Rating - DC: 125 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Lines: 3 Impedance @ Frequency: 30 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 14 mOhm Operating Temperature: -40°C ~ 85°C Voltage Rating - DC: 125 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Number of Lines: 3
Impedance @ Frequency: 30 Ohm @ 100MHz
Current Rating (Max): 9/Contact(A)
DC Resistance (DCR) (Max): 14 mOhm
Operating Temperature: -40°C ~ 85°C
Voltage Rating - DC: 125 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products