Bourns, Inc. Line Filter, 35Uh, 400 Ohm, 2.7A Rohs Compliant Bourns SRF1306-350Y

Description
LINE FILTER, 35UH, 400 OHM, 2.7A ROHS COMPLIANT: YES
Description
LINE FILTER, 35UH, 400 OHM, 2.7A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 35Uh, 400 Ohm, 2.7A Rohs Compliant Bourns - 92AH6053 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 35Uh, 400 Ohm, 2.7A Rohs Compliant Bourns
92AH6053
Line Filter, 35Uh, 400 Ohm, 2.7A Rohs Compliant Bourns 92AH6053
LINE FILTER, 35UH, 400 OHM, 2.7A ROHS COMPLIANT: YES

LINE FILTER, 35UH, 400 OHM, 2.7A ROHS COMPLIANT: YES

Supplier's Site
Line Filter, 35Uh, 400 Ohm, 2.7A; Rated Current Bourns - 05R8237 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 35Uh, 400 Ohm, 2.7A; Rated Current Bourns
05R8237
Line Filter, 35Uh, 400 Ohm, 2.7A; Rated Current Bourns 05R8237
LINE FILTER, 35UH, 400 OHM, 2.7A; Rated Current:2.7A; Inductance:35µH; Product Range:SRF1306 Series; Impedance:400ohm; Common Mode Filter Case:10.5mm x 9.5mm x 5.75mm; Automotive Qualification Standard:- RoHS Compliant: Yes

LINE FILTER, 35UH, 400 OHM, 2.7A; Rated Current:2.7A; Inductance:35µH; Product Range:SRF1306 Series; Impedance:400ohm; Common Mode Filter Case:10.5mm x 9.5mm x 5.75mm; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 92AH6053 05R8237
Product Name Line Filter, 35Uh, 400 Ohm, 2.7A Rohs Compliant Bourns Line Filter, 35Uh, 400 Ohm, 2.7A; Rated Current Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF2HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-125KEPS6BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers