Win Source Part Number: 1275942-SRF1306-102Y
Category: Filters>Power Line Filter Modules
Series: SRF1306
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Applications: General Purpose
Inductance: 1mH
Standard Package: 600
Configuration: Single Stage
Filter Type: DC
Current: 350 mA
Voltage - Rated DC: 50V
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: SRF1306-102Y,118-SRF
Base Product Number: SRF1306
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1275942-SRF1306-102Y |
| Product Name | Filters - Power Line Filter Modules |