Inductor, Dual, 6.8UH Para., Power Product overview: SRF1280-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRF1280-6R8M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000643-SRF1280-6R8M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.5 mm
Inductance: 6.8 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Core Material: Ferrite
Self Resonant Frequency: 100 kHz
Height: 8 mm
Resistance: 18.3 mΩ
Number of Pins: 4
Number of Coils: 2
Width: 12.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 18.3 mΩ
Alternative Parts (Cross-Reference): SRR1240-6R8M; SDR2207-6R8ML; SDR1307-6R8ML; DFEG12060D-6R8M=P3; XAL6060-682MEC; DFEH10040D-6R8M=P3;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 7.34 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 7.34 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Inductance - Parallel: 6.8 µH
Inductance - Series: 27.2 µH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRF1280-6R8M | 1000643-SRF1280-6R8M |
| Product Name | Dual 6.8UH Inductor and Choke | Fixed Inductors - SRF1280-6R8M |
| Mounting Option | SMD (SMT) | Surface Mount Technology |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 6.8 microH | 6.8 microH |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Packing Method | Cut Tape | Tape Reel; Cut Tape |