Bourns, Inc. Fixed Inductors - SRF1280-4R7M SRF1280-4R7M

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002945-SRF1280-4R7M Packaging: Cut Tape Termination: SMD/SMT Length: 12.5 mm Shielding: Shielded Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 100 kHz Height: 8 mm Resistance: 13.5 mΩ Number of Pins: 4 Number of Coils: 2 Width: 12.5 mm Categories: Fixed Inductors DC Resistance (DCR): 13.5 mΩ Alternative Parts (Cross-Reference): SRP1245A-4R7M; SRP1270-4R7M; SRP1250-4R7M; 744750230047; MSS1278T-472MLD; XAL6060-472MEC; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.5 mm Max DC Current: 8.25 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 8.25 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Inductance - Parallel: 4.7 µH Inductance - Series: 18.8 µH
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002945-SRF1280-4R7M Packaging: Cut Tape Termination: SMD/SMT Length: 12.5 mm Shielding: Shielded Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 100 kHz Height: 8 mm Resistance: 13.5 mΩ Number of Pins: 4 Number of Coils: 2 Width: 12.5 mm Categories: Fixed Inductors DC Resistance (DCR): 13.5 mΩ Alternative Parts (Cross-Reference): SRP1245A-4R7M; SRP1270-4R7M; SRP1250-4R7M; 744750230047; MSS1278T-472MLD; XAL6060-472MEC; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.5 mm Max DC Current: 8.25 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 8.25 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Inductance - Parallel: 4.7 µH Inductance - Series: 18.8 µH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRF1280-4R7M - 1002945-SRF1280-4R7M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRF1280-4R7M
1002945-SRF1280-4R7M
Fixed Inductors - SRF1280-4R7M 1002945-SRF1280-4R7M
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002945-SRF1280-4R7M Packaging: Cut Tape Termination: SMD/SMT Length: 12.5 mm Shielding: Shielded Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 100 kHz Height: 8 mm Resistance: 13.5 mΩ Number of Pins: 4 Number of Coils: 2 Width: 12.5 mm Categories: Fixed Inductors DC Resistance (DCR): 13.5 mΩ Alternative Parts (Cross-Reference): SRP1245A-4R7M; SRP1270-4R7M; SRP1250-4R7M; 744750230047; MSS1278T-472MLD; XAL6060-472MEC; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.5 mm Max DC Current: 8.25 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 8.25 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Inductance - Parallel: 4.7 µH Inductance - Series: 18.8 µH

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002945-SRF1280-4R7M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.5 mm
Shielding: Shielded
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 100 kHz
Height: 8 mm
Resistance: 13.5 mΩ
Number of Pins: 4
Number of Coils: 2
Width: 12.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 13.5 mΩ
Alternative Parts (Cross-Reference): SRP1245A-4R7M; SRP1270-4R7M; SRP1250-4R7M; 744750230047; MSS1278T-472MLD; XAL6060-472MEC;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 12.5 mm
Max DC Current: 8.25 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 8.25 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Inductance - Parallel: 4.7 µH
Inductance - Series: 18.8 µH

Buy Now
Dual 4.7UH Inductor and Choke - 71-SRF1280-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4.7UH Inductor and Choke
71-SRF1280-4R7M
Dual 4.7UH Inductor and Choke 71-SRF1280-4R7M
Inductor, Dual, 4.7UH Para., Power Product overview: SRF1280-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4.7UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRF1280-4R7M can be used for catalog matching and distributor lookup.

Inductor, Dual, 4.7UH Para., Power Product overview: SRF1280-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4.7UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRF1280-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1002945-SRF1280-4R7M 71-SRF1280-4R7M
Product Name Fixed Inductors - SRF1280-4R7M Dual 4.7UH Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data