Bourns, Inc. Power Inductor, 100Uh, 1.78A, 20%; Product Range Bourns SRF1260-101M.

Description
POWER INDUCTOR, 100UH, 1.78A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.78A; Saturation Current, Parallel:2.2A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; Core Material:Ferrite RoHS Compliant: Yes
Description
POWER INDUCTOR, 100UH, 1.78A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.78A; Saturation Current, Parallel:2.2A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; Core Material:Ferrite RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 100Uh, 1.78A, 20%; Product Range Bourns - 28AC3107 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 1.78A, 20%; Product Range Bourns
28AC3107
Power Inductor, 100Uh, 1.78A, 20%; Product Range Bourns 28AC3107
POWER INDUCTOR, 100UH, 1.78A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.78A; Saturation Current, Parallel:2.2A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; Core Material:Ferrite RoHS Compliant: Yes

POWER INDUCTOR, 100UH, 1.78A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.78A; Saturation Current, Parallel:2.2A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3107
Product Name Power Inductor, 100Uh, 1.78A, 20%; Product Range Bourns
Rated DC Current 1780 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details