Bourns, Inc. Common Mode Filter, 12.5Uh, 6A, 1Kohm; Dc Current Rating Bourns SRF1206A-102Y

Description
COMMON MODE FILTER, 12.5UH, 6A, 1KOHM; DC Current Rating:6A; Inductance:12.5µH; Product Range:SRF1206A Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 12.5UH, 6A, 1KOHM; DC Current Rating:6A; Inductance:12.5µH; Product Range:SRF1206A Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 12.5Uh, 6A, 1Kohm; Dc Current Rating Bourns - 14AJ4408 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 12.5Uh, 6A, 1Kohm; Dc Current Rating Bourns
14AJ4408
Common Mode Filter, 12.5Uh, 6A, 1Kohm; Dc Current Rating Bourns 14AJ4408
COMMON MODE FILTER, 12.5UH, 6A, 1KOHM; DC Current Rating:6A; Inductance:12.5µH; Product Range:SRF1206A Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 12.5UH, 6A, 1KOHM; DC Current Rating:6A; Inductance:12.5µH; Product Range:SRF1206A Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 12.5Uh, 6A, 1Kohm; Dc Current Rating Bourns - 33AK4334 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 12.5Uh, 6A, 1Kohm; Dc Current Rating Bourns
33AK4334
Common Mode Filter, 12.5Uh, 6A, 1Kohm; Dc Current Rating Bourns 33AK4334
COMMON MODE FILTER, 12.5UH, 6A, 1KOHM; DC Current Rating:6A; Inductance:12.5µH; Product Range:SRF1206A Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 12.5UH, 6A, 1KOHM; DC Current Rating:6A; Inductance:12.5µH; Product Range:SRF1206A Series; Impedance:1kohm; Product Length:12mm; Product Width:11mm; Product Height:6mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, Aec-Q200, 12.5Uh, 6A Rohs Compliant Bourns - 14AJ2723 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Aec-Q200, 12.5Uh, 6A Rohs Compliant Bourns
14AJ2723
Common Mode Filter, Aec-Q200, 12.5Uh, 6A Rohs Compliant Bourns 14AJ2723
COMMON MODE FILTER, AEC-Q200, 12.5UH, 6A ROHS COMPLIANT: YES

COMMON MODE FILTER, AEC-Q200, 12.5UH, 6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 14AJ4408 14AJ2723
Product Name Common Mode Filter, 12.5Uh, 6A, 1Kohm; Dc Current Rating Bourns Common Mode Filter, Aec-Q200, 12.5Uh, 6A Rohs Compliant Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2030LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details