Bourns, Inc. Common Mode Filter, 400 Ohm, 1.19A, Smd; Dc Current Rating Bourns SRF1006-251Y

Description
COMMON MODE FILTER, 400 OHM, 1.19A, SMD; DC Current Rating:1.19A; Inductance:250µH; Product Range:SRF1006 Series; Impedance:400ohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 400 OHM, 1.19A, SMD; DC Current Rating:1.19A; Inductance:250µH; Product Range:SRF1006 Series; Impedance:400ohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 400 Ohm, 1.19A, Smd; Dc Current Rating Bourns - 33AK4333 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 400 Ohm, 1.19A, Smd; Dc Current Rating Bourns
33AK4333
Common Mode Filter, 400 Ohm, 1.19A, Smd; Dc Current Rating Bourns 33AK4333
COMMON MODE FILTER, 400 OHM, 1.19A, SMD; DC Current Rating:1.19A; Inductance:250µH; Product Range:SRF1006 Series; Impedance:400ohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 400 OHM, 1.19A, SMD; DC Current Rating:1.19A; Inductance:250µH; Product Range:SRF1006 Series; Impedance:400ohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 400 Ohm, 1.19A, Smd; Dc Current Rating Bourns - 05R8228 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 400 Ohm, 1.19A, Smd; Dc Current Rating Bourns
05R8228
Common Mode Filter, 400 Ohm, 1.19A, Smd; Dc Current Rating Bourns 05R8228
COMMON MODE FILTER, 400 OHM, 1.19A, SMD; DC Current Rating:1.19A; Inductance:250µH; Product Range:SRF1006 Series; Impedance:400ohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 400 OHM, 1.19A, SMD; DC Current Rating:1.19A; Inductance:250µH; Product Range:SRF1006 Series; Impedance:400ohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33AK4333
Product Name Common Mode Filter, 400 Ohm, 1.19A, Smd; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678381 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details