The Common Mode Filter, part number 41Y0223, is designed for applications requiring EMI suppression, particularly in automotive systems such as driver assistance, information, entertainment, and lighting. It features an inductance of 50 µH, a DC current rating of 0.8 A, and an impedance of 1.5 kΩ. The filter operates effectively within a frequency range of 20 to 100 MHz and is constructed with a ferrite toroidal core and enameled copper wire. This component is AEC-Q200 qualified and RoHS compliant, ensuring it meets automotive industry standards. It can withstand operating temperatures from -40 °C to +105 °C and has a resistance to solder heat of +250 °C for 10 seconds. The dimensions of the filter are 9.2 mm in length, 6 mm in width, and 5 mm in height, making it suitable for compact designs. The product is packaged in reels of 1000 pieces, facilitating bulk purchasing for larger projects.
COMMON MODE FILTER, 50UH, 0.8A, 1.5KOHM; DC Current Rating:800mA; Inductance:50µH; Product Range:SRF0905A Series; Impedance:1.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2
COMMON MODE CHOKE, 50UH, 30%, 0.8A; Rated Current:800mA; Inductance:50µH; Product Range:SRF0905A Series; Impedance:1.5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
COMMON MODE FILTER, 50UH, 0.8A, 1.5KOHM; DC Current Rating:800mA; Inductance:50µH; Product Range:SRF0905A Series; Impedance:1.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 33AK4331 |
| Product Name | Common Mode Filter, 50Uh, 0.8A, 1.5Kohm; Dc Current Rating Bourns |
| Standards and Certifications | RoHS |