Bourns, Inc. Common Mode Filter, 470Uh, 1.1A, 1Kohm; Dc Current Rating Bourns SRF0905A-471Y

Description
COMMON MODE FILTER, 470UH, 1.1A, 1KOHM; DC Current Rating:1.1A; Inductance:470µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 470UH, 1.1A, 1KOHM; DC Current Rating:1.1A; Inductance:470µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 470Uh, 1.1A, 1Kohm; Dc Current Rating Bourns - 41Y0221 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 470Uh, 1.1A, 1Kohm; Dc Current Rating Bourns
41Y0221
Common Mode Filter, 470Uh, 1.1A, 1Kohm; Dc Current Rating Bourns 41Y0221
COMMON MODE FILTER, 470UH, 1.1A, 1KOHM; DC Current Rating:1.1A; Inductance:470µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 470UH, 1.1A, 1KOHM; DC Current Rating:1.1A; Inductance:470µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Common Mode Choke, 470Uh, 30%, 1.1A; Rated Current Bourns - 31Y4589 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 470Uh, 30%, 1.1A; Rated Current Bourns
31Y4589
Common Mode Choke, 470Uh, 30%, 1.1A; Rated Current Bourns 31Y4589
COMMON MODE CHOKE, 470UH, 30%, 1.1A; Rated Current:1.1A; Inductance:470µH; Product Range:SRF0905A Series; Impedance:1kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE CHOKE, 470UH, 30%, 1.1A; Rated Current:1.1A; Inductance:470µH; Product Range:SRF0905A Series; Impedance:1kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 470Uh, 1.1A, 1Kohm; Dc Current Rating Bourns - 33AK4329 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 470Uh, 1.1A, 1Kohm; Dc Current Rating Bourns
33AK4329
Common Mode Filter, 470Uh, 1.1A, 1Kohm; Dc Current Rating Bourns 33AK4329
COMMON MODE FILTER, 470UH, 1.1A, 1KOHM; DC Current Rating:1.1A; Inductance:470µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 470UH, 1.1A, 1KOHM; DC Current Rating:1.1A; Inductance:470µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y0221
Product Name Common Mode Filter, 470Uh, 1.1A, 1Kohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1437-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1678399 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-143-623-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details