Bourns, Inc. Common Mode Filter, 40Uh, 0.9A, 800 Ohm; Dc Current Rating Bourns SRF0905A-400Y

Description
COMMON MODE FILTER, 40UH, 0.9A, 800 OHM; DC Current Rating:900mA; Inductance:40µH; Product Range:SRF0905A Series; Impedance:800ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 40UH, 0.9A, 800 OHM; DC Current Rating:900mA; Inductance:40µH; Product Range:SRF0905A Series; Impedance:800ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 40Uh, 0.9A, 800 Ohm; Dc Current Rating Bourns - 33AK4328 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 40Uh, 0.9A, 800 Ohm; Dc Current Rating Bourns
33AK4328
Common Mode Filter, 40Uh, 0.9A, 800 Ohm; Dc Current Rating Bourns 33AK4328
COMMON MODE FILTER, 40UH, 0.9A, 800 OHM; DC Current Rating:900mA; Inductance:40µH; Product Range:SRF0905A Series; Impedance:800ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 40UH, 0.9A, 800 OHM; DC Current Rating:900mA; Inductance:40µH; Product Range:SRF0905A Series; Impedance:800ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 40Uh, 0.9A, 800 Ohm; Dc Current Rating Bourns - 41Y0220 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 40Uh, 0.9A, 800 Ohm; Dc Current Rating Bourns
41Y0220
Common Mode Filter, 40Uh, 0.9A, 800 Ohm; Dc Current Rating Bourns 41Y0220
COMMON MODE FILTER, 40UH, 0.9A, 800 OHM; DC Current Rating:900mA; Inductance:40µH; Product Range:SRF0905A Series; Impedance:800ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 40UH, 0.9A, 800 OHM; DC Current Rating:900mA; Inductance:40µH; Product Range:SRF0905A Series; Impedance:800ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33AK4328
Product Name Common Mode Filter, 40Uh, 0.9A, 800 Ohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-5868-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details